multicomp PRO Carbon Film Resistor, 47Kohm, 2W, 5%; Resistance Multicomp Pro MCF 2W 47K

Description
CARBON FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 47Kohm, 2W, 5%; Resistance Multicomp Pro - 38K0459 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 47Kohm, 2W, 5%; Resistance Multicomp Pro
38K0459
Carbon Film Resistor, 47Kohm, 2W, 5%; Resistance Multicomp Pro 38K0459
CARBON FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0459
Product Name Carbon Film Resistor, 47Kohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details