multicomp PRO Carbon Film Resistor, 220Kohm, 2W, 5%; Resistance Multicomp Pro MCF 2W 220K

Description
CARBON FILM RESISTOR, 220KOHM, 2W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 220KOHM, 2W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 220Kohm, 2W, 5%; Resistance Multicomp Pro - 38K0450 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 220Kohm, 2W, 5%; Resistance Multicomp Pro
38K0450
Carbon Film Resistor, 220Kohm, 2W, 5%; Resistance Multicomp Pro 38K0450
CARBON FILM RESISTOR, 220KOHM, 2W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 220KOHM, 2W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0450
Product Name Carbon Film Resistor, 220Kohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details