multicomp PRO Carbon Film Resistor, 100Kohm, 2W, 5%; Resistance Multicomp Pro MCF 2W 100K

Description
CARBON FILM RESISTOR, 100KOHM, 2W, 5%; Resistance:100kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 100KOHM, 2W, 5%; Resistance:100kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 100Kohm, 2W, 5%; Resistance Multicomp Pro - 38K0439 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 100Kohm, 2W, 5%; Resistance Multicomp Pro
38K0439
Carbon Film Resistor, 100Kohm, 2W, 5%; Resistance Multicomp Pro 38K0439
CARBON FILM RESISTOR, 100KOHM, 2W, 5%; Resistance:100kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 100KOHM, 2W, 5%; Resistance:100kohm; Product Range:MCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0439
Product Name Carbon Film Resistor, 100Kohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details