multicomp PRO Carbon Film Resistor, 68 Ohm, 1W, 5%; Resistance Multicomp Pro MCF 1W 68R

Description
CARBON FILM RESISTOR, 68 OHM, 1W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 68 OHM, 1W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 68 Ohm, 1W, 5%; Resistance Multicomp Pro - 38K0430 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 68 Ohm, 1W, 5%; Resistance Multicomp Pro
38K0430
Carbon Film Resistor, 68 Ohm, 1W, 5%; Resistance Multicomp Pro 38K0430
CARBON FILM RESISTOR, 68 OHM, 1W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

CARBON FILM RESISTOR, 68 OHM, 1W, 5%; Resistance:68ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0430
Product Name Carbon Film Resistor, 68 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details