multicomp PRO Carbon Film Resistor, 680 Ohm, 1W, 5%; Resistance Multicomp Pro MCF 1W 680R

Description
CARBON FILM RESISTOR, 680 OHM, 1W, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 680 OHM, 1W, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 680 Ohm, 1W, 5%; Resistance Multicomp Pro - 38K0431 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 680 Ohm, 1W, 5%; Resistance Multicomp Pro
38K0431
Carbon Film Resistor, 680 Ohm, 1W, 5%; Resistance Multicomp Pro 38K0431
CARBON FILM RESISTOR, 680 OHM, 1W, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 680 OHM, 1W, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0431
Product Name Carbon Film Resistor, 680 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details