multicomp PRO Carbon Resistor, 5.6Kohm, 1W, 5%; Resistance Multicomp Pro MCF 1W 5K6

Description
CARBON RESISTOR, 5.6KOHM, 1W, 5%; Resistance:5.6kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 5.6KOHM, 1W, 5%; Resistance:5.6kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 5.6Kohm, 1W, 5%; Resistance Multicomp Pro - 38K0428 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 5.6Kohm, 1W, 5%; Resistance Multicomp Pro
38K0428
Carbon Resistor, 5.6Kohm, 1W, 5%; Resistance Multicomp Pro 38K0428
CARBON RESISTOR, 5.6KOHM, 1W, 5%; Resistance:5.6kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

CARBON RESISTOR, 5.6KOHM, 1W, 5%; Resistance:5.6kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0428
Product Name Carbon Resistor, 5.6Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details