multicomp PRO Carbon Film Resistor, 47 Ohm, 1W, 5%; Resistance Multicomp Pro MCF 1W 47R

Description
CARBON FILM RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 47 Ohm, 1W, 5%; Resistance Multicomp Pro - 38K0423 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 47 Ohm, 1W, 5%; Resistance Multicomp Pro
38K0423
Carbon Film Resistor, 47 Ohm, 1W, 5%; Resistance Multicomp Pro 38K0423
CARBON FILM RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

CARBON FILM RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0423
Product Name Carbon Film Resistor, 47 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers