CARBON FILM RESISTOR, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K0417 |
| Product Name | Carbon Film Resistor, 33 Ohm, 1W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 33 ohms |