multicomp PRO Carbon Film Resistor, 220Kohm, 1W, 5%; Resistance Multicomp Pro MCF 1W 220K

Description
CARBON FILM RESISTOR, 220KOHM, 1W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 220KOHM, 1W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 220Kohm, 1W, 5%; Resistance Multicomp Pro - 38K0415 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 220Kohm, 1W, 5%; Resistance Multicomp Pro
38K0415
Carbon Film Resistor, 220Kohm, 1W, 5%; Resistance Multicomp Pro 38K0415
CARBON FILM RESISTOR, 220KOHM, 1W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 220KOHM, 1W, 5%; Resistance:220kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0415
Product Name Carbon Film Resistor, 220Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details