multicomp PRO Carbon Film Resistor, 1 Ohm, 1W, 5%; Resistance Multicomp Pro MCF 1W 1R.

Description
CARBON FILM RESISTOR, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1 Ohm, 1W, 5%; Resistance Multicomp Pro - 38K0397 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1 Ohm, 1W, 5%; Resistance Multicomp Pro
38K0397
Carbon Film Resistor, 1 Ohm, 1W, 5%; Resistance Multicomp Pro 38K0397
CARBON FILM RESISTOR, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

CARBON FILM RESISTOR, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0397
Product Name Carbon Film Resistor, 1 Ohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details