multicomp PRO Carbon Film Resistor, 1Mohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro MCF 1W 1M

Description
CARBON FILM RESISTOR, 1MOHM, 1W, 5%, AXIAL LEADED; Resistance:1Mohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1MOHM, 1W, 5%, AXIAL LEADED; Resistance:1Mohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1Mohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro - 38K0403 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1Mohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro
38K0403
Carbon Film Resistor, 1Mohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro 38K0403
CARBON FILM RESISTOR, 1MOHM, 1W, 5%, AXIAL LEADED; Resistance:1Mohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 1MOHM, 1W, 5%, AXIAL LEADED; Resistance:1Mohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0403
Product Name Carbon Film Resistor, 1Mohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details