multicomp PRO Carbon Film Resistor, 1Kohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro MCF 1W 1K

Description
CARBON FILM RESISTOR, 1KOHM, 1W, 5%, AXIAL LEADED; Resistance:1kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1KOHM, 1W, 5%, AXIAL LEADED; Resistance:1kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1Kohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro - 38K0400 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1Kohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro
38K0400
Carbon Film Resistor, 1Kohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro 38K0400
CARBON FILM RESISTOR, 1KOHM, 1W, 5%, AXIAL LEADED; Resistance:1kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 1KOHM, 1W, 5%, AXIAL LEADED; Resistance:1kohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0400
Product Name Carbon Film Resistor, 1Kohm, 1W, 5%, Axial Leaded; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details