The Carbon Film Resistor, 150 Ohm, 1W, 5% from Multicomp Pro is an axial leaded resistor designed for various electronic applications. It features a power rating of 1W and a resistance tolerance of ±5%. The maximum working voltage is rated at 500V, making it suitable for high-voltage applications. The resistor has a temperature coefficient of ±350 PPM/°C for values below 10 Ohm and ranges from 0 to -700 PPM/°C for higher resistance values. It demonstrates good performance under various conditions, including short time overload, insulation resistance of a minimum of 1,000 M,Ѷ, and resistance to soldering heat with minimal mechanical damage. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is a cost-effective choice for engineers seeking reliable performance in their projects.
CARBON FILM RESISTOR, 150 OHM, 1W, 5%; Resistance:150ohm; Product Range:MCF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K0406 |
| Product Name | Carbon Film Resistor, 150 Ohm, 1W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 150 ohms |
| Tolerance | 5 +/- % |