multicomp PRO Carbon Film Resistor Axial Lead820 Ohm500Mw0.05; Resistance Multicomp Pro MCF 0.5W 820R

Description
CARBON FILM RESISTOR AXIAL LEAD820 OHM500mW0.05; Resistance:820ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR AXIAL LEAD820 OHM500mW0.05; Resistance:820ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor Axial Lead820 Ohm500Mw0.05; Resistance Multicomp Pro - 38K0319 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor Axial Lead820 Ohm500Mw0.05; Resistance Multicomp Pro
38K0319
Carbon Film Resistor Axial Lead820 Ohm500Mw0.05; Resistance Multicomp Pro 38K0319
CARBON FILM RESISTOR AXIAL LEAD820 OHM500mW0.05; Resistance:820ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR AXIAL LEAD820 OHM500mW0.05; Resistance:820ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0319
Product Name Carbon Film Resistor Axial Lead820 Ohm500Mw0.05; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details