CARBON FILM RESISTOR, 560 OHM, 500mW, 5%; Resistance:560ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K0308 |
| Product Name | Carbon Film Resistor, 560 Ohm, 500Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 560 ohms |
| Tolerance | 5 +/- % |