multicomp PRO Through Hole Carbon Film Resistor, Mcf Series, 4.7 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MCF 0.5W 4R7

Description
Through Hole Carbon Film Resistor, MCF Series, 4.7 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCF Series, 4.7 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcf Series, 4.7 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K0301 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcf Series, 4.7 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
38K0301
Through Hole Carbon Film Resistor, Mcf Series, 4.7 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 38K0301
Through Hole Carbon Film Resistor, MCF Series, 4.7 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCF Series, 4.7 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0301
Product Name Through Hole Carbon Film Resistor, Mcf Series, 4.7 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details