multicomp PRO Through Hole Carbon Film Resistor, Mcf Series, 4.7 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MCF 0.5W 4M7

Description
Through Hole Carbon Film Resistor, MCF Series, 4.7 Mohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCF Series, 4.7 Mohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcf Series, 4.7 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 26M1149 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcf Series, 4.7 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
26M1149
Through Hole Carbon Film Resistor, Mcf Series, 4.7 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 26M1149
Through Hole Carbon Film Resistor, MCF Series, 4.7 Mohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCF Series, 4.7 Mohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M1149
Product Name Through Hole Carbon Film Resistor, Mcf Series, 4.7 Mohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details