multicomp PRO Carbon Film Resistor, Axial Lead, 2.7Kohm, 500Mw, 5%; Resistance Multicomp Pro MCF 0.5W 2K7

Description
CARBON FILM RESISTOR, AXIAL LEAD, 2.7KOHM, 500mW, 5%; Resistance:2.7kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3.5mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, AXIAL LEAD, 2.7KOHM, 500mW, 5%; Resistance:2.7kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, Axial Lead, 2.7Kohm, 500Mw, 5%; Resistance Multicomp Pro - 38K0287 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, Axial Lead, 2.7Kohm, 500Mw, 5%; Resistance Multicomp Pro
38K0287
Carbon Film Resistor, Axial Lead, 2.7Kohm, 500Mw, 5%; Resistance Multicomp Pro 38K0287
CARBON FILM RESISTOR, AXIAL LEAD, 2.7KOHM, 500mW, 5%; Resistance:2.7kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3.5mm RoHS Compliant: Yes

CARBON FILM RESISTOR, AXIAL LEAD, 2.7KOHM, 500mW, 5%; Resistance:2.7kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0287
Product Name Carbon Film Resistor, Axial Lead, 2.7Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 2700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details