multicomp PRO Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro MCF 0.5W 27K

Description
CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, 27Kohm, 500mW, 5% from Multicomp Pro is an axial leaded resistor designed for various electronic applications. It features a power rating of 500mW and a resistance tolerance of ±5%. The maximum working voltage is rated at 350V, making it suitable for a range of circuits. The resistor has a temperature coefficient of ±350PPM/°C for resistances below 10,Ѷ, and up to -700PPM/°C for resistances between 100k,Ѷ and 1M,Ѷ. It demonstrates good performance under various conditions, including short time overload and soldering heat, with minimal mechanical damage. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is a cost-effective choice for engineers looking for reliable performance in their projects.

Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, 27Kohm, 500mW, 5% from Multicomp Pro is an axial leaded resistor designed for various electronic applications. It features a power rating of 500mW and a resistance tolerance of ±5%. The maximum working voltage is rated at 350V, making it suitable for a range of circuits. The resistor has a temperature coefficient of ±350PPM/°C for resistances below 10,Ѷ, and up to -700PPM/°C for resistances between 100k,Ѷ and 1M,Ѷ. It demonstrates good performance under various conditions, including short time overload and soldering heat, with minimal mechanical damage. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is a cost-effective choice for engineers looking for reliable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro - 38K0288 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro
38K0288
Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro 38K0288
CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 27KOHM, 500mW, 5%; Resistance:27kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0288
Product Name Carbon Film Resistor, 27Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details