multicomp PRO Carbon Film Resistor, 1Mohm, 500Mw, 5%; Resistance Multicomp Pro MCF 0.5W 1M

Description
CARBON FILM RESISTOR, 1MOHM, 500mW, 5%; Resistance:1Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1MOHM, 500mW, 5%; Resistance:1Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1Mohm, 500Mw, 5%; Resistance Multicomp Pro - 38K0261 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1Mohm, 500Mw, 5%; Resistance Multicomp Pro
38K0261
Carbon Film Resistor, 1Mohm, 500Mw, 5%; Resistance Multicomp Pro 38K0261
CARBON FILM RESISTOR, 1MOHM, 500mW, 5%; Resistance:1Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 1MOHM, 500mW, 5%; Resistance:1Mohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0261
Product Name Carbon Film Resistor, 1Mohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details