The Carbon Film Resistor, 1.2Kohm, 500mW, 5% from Multicomp Pro is an axial leaded resistor designed for general-purpose applications. It features a resistance tolerance of ±5% and a power rating of 500mW at 70°C. The maximum working voltage is rated at 350V, making it suitable for various electronic circuits. The resistor has a temperature coefficient of ±350PPM/°C for resistances below 10,Ѷ and ranges from 0 to -450PPM/°C for resistances from 11,Ѷ to 99k,Ѷ. It demonstrates good performance under conditions such as short time overload, soldering heat, and temperature cycling, with minimal mechanical damage. The product is RoHS compliant and offers high-quality performance, making it a reliable choice for engineers looking for cost-effective resistors in their projects.
CARBON FILM RESISTOR, 1.2KOHM, 500mW, 5%; Resistance:1.2kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K0265 |
| Product Name | Carbon Film Resistor, 1.2Kohm, 500Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1200 ohms |
| Tolerance | 5 +/- % |