multicomp PRO Resistor, 150Kohm, 500Mw, ±5%; Resistance Multicomp Pro MCF 0.5W 150K

Description
RESISTOR, 150KOHM, 500MW, ±5%; Resistance:150kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 150KOHM, 500MW, ±5%; Resistance:150kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 150Kohm, 500Mw, ±5%; Resistance Multicomp Pro - 38K0273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150Kohm, 500Mw, ±5%; Resistance Multicomp Pro
38K0273
Resistor, 150Kohm, 500Mw, ±5%; Resistance Multicomp Pro 38K0273
RESISTOR, 150KOHM, 500MW, ±5%; Resistance:150kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 150KOHM, 500MW, ±5%; Resistance:150kohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0273
Product Name Resistor, 150Kohm, 500Mw, ±5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 150000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details