multicomp PRO Carbon Film Resistor, 120 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCF 0.5W 120R

Description
CARBON FILM RESISTOR, 120 OHM, 500mW, 5%; Resistance:120ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 120 OHM, 500mW, 5%; Resistance:120ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 120 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 38K0264 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 120 Ohm, 500Mw, 5%; Resistance Multicomp Pro
38K0264
Carbon Film Resistor, 120 Ohm, 500Mw, 5%; Resistance Multicomp Pro 38K0264
CARBON FILM RESISTOR, 120 OHM, 500mW, 5%; Resistance:120ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 120 OHM, 500mW, 5%; Resistance:120ohm; Product Range:MCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0264
Product Name Carbon Film Resistor, 120 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details