multicomp PRO Through Hole Carbon Film Resistor, Mcf Series, 82 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCF 0.25W 82R

Description
Through Hole Carbon Film Resistor, MCF Series, 82 ohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCF Series, 82 ohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcf Series, 82 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 38K0392 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcf Series, 82 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
38K0392
Through Hole Carbon Film Resistor, Mcf Series, 82 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 38K0392
Through Hole Carbon Film Resistor, MCF Series, 82 ohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCF Series, 82 ohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0392
Product Name Through Hole Carbon Film Resistor, Mcf Series, 82 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details