multicomp PRO Carbon Film Resistor, 68Kohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 68K

Description
CARBON FILM RESISTOR, 68KOHM, 250mW, 5%; Resistance:68kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 68KOHM, 250mW, 5%; Resistance:68kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 68Kohm, 250Mw, 5%; Resistance Multicomp Pro - 38K0389 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 68Kohm, 250Mw, 5%; Resistance Multicomp Pro
38K0389
Carbon Film Resistor, 68Kohm, 250Mw, 5%; Resistance Multicomp Pro 38K0389
CARBON FILM RESISTOR, 68KOHM, 250mW, 5%; Resistance:68kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 68KOHM, 250mW, 5%; Resistance:68kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0389
Product Name Carbon Film Resistor, 68Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details