multicomp PRO Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 680R

Description
CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, 680 Ohm, 250mW, 5% from Multicomp Pro is an axial leaded resistor designed for general-purpose applications. It features a power rating of 250mW and a resistance tolerance of ±5%. The maximum working voltage is rated at 250V, making it suitable for a variety of electronic circuits. The resistor has a temperature coefficient of ±350PPM/°C for values up to 10,Ѷ, and it maintains performance under various conditions, including short time overload and temperature cycling, with minimal mechanical damage. The insulation resistance is a minimum of 1,000M,Ѷ, ensuring reliable operation. This resistor is RoHS compliant, indicating it meets environmental standards. Its cost-effectiveness and common usage make it a practical choice for engineers looking for reliable resistive components.

Datasheet Summary
Powered by GS/AI

The Carbon Film Resistor, 680 Ohm, 250mW, 5% from Multicomp Pro is an axial leaded resistor designed for general-purpose applications. It features a power rating of 250mW and a resistance tolerance of ±5%. The maximum working voltage is rated at 250V, making it suitable for a variety of electronic circuits. The resistor has a temperature coefficient of ±350PPM/°C for values up to 10,Ѷ, and it maintains performance under various conditions, including short time overload and temperature cycling, with minimal mechanical damage. The insulation resistance is a minimum of 1,000M,Ѷ, ensuring reliable operation. This resistor is RoHS compliant, indicating it meets environmental standards. Its cost-effectiveness and common usage make it a practical choice for engineers looking for reliable resistive components.

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 38K0387 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro
38K0387
Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro 38K0387
CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 680 OHM, 250mW, 5%; Resistance:680ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0387
Product Name Carbon Film Resistor, 680 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details