CARBON FILM RESISTOR, 56 OHM, 250mW, 5%; Resistance:56ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K0380 |
| Product Name | Carbon Film Resistor, 56 Ohm, 250Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 56 ohms |
| Tolerance | 5 +/- % |