multicomp PRO Carbon Film Resistor, 47Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro MCF 0.25W 47K

Description
CARBON FILM RESISTOR, 47KOHM, 250mW, 5%, AXIAL LEADED; Resistance:47kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 47KOHM, 250mW, 5%, AXIAL LEADED; Resistance:47kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 47Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro - 38K0377 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 47Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro
38K0377
Carbon Film Resistor, 47Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro 38K0377
CARBON FILM RESISTOR, 47KOHM, 250mW, 5%, AXIAL LEADED; Resistance:47kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

CARBON FILM RESISTOR, 47KOHM, 250mW, 5%, AXIAL LEADED; Resistance:47kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0377
Product Name Carbon Film Resistor, 47Kohm, 250Mw, 5%, Axial Leaded; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details