multicomp PRO Res, 390R, 250Mw, Axial, Carbon Film; Resistance Multicomp Pro MCF 0.25W 390R

Description
RES, 390R, 250MW, AXIAL, CARBON FILM; Resistance:390ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 250MW, AXIAL, CARBON FILM; Resistance:390ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 250Mw, Axial, Carbon Film; Resistance Multicomp Pro - 38K0369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 250Mw, Axial, Carbon Film; Resistance Multicomp Pro
38K0369
Res, 390R, 250Mw, Axial, Carbon Film; Resistance Multicomp Pro 38K0369
RES, 390R, 250MW, AXIAL, CARBON FILM; Resistance:390ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 390R, 250MW, AXIAL, CARBON FILM; Resistance:390ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0369
Product Name Res, 390R, 250Mw, Axial, Carbon Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details