multicomp PRO Carbon Film Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 270R

Description
CARBON FILM RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 38K0357 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro
38K0357
Carbon Film Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro 38K0357
CARBON FILM RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0357
Product Name Carbon Film Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details