multicomp PRO Resistor, 22 Ohm, 250Mw, ±5%; Resistance Multicomp Pro MCF 0.25W 22R

Description
RESISTOR, 22 OHM, 250MW, ±5%; Resistance:22ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film; Product Length:6.8mmRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22 OHM, 250MW, ±5%; Resistance:22ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film; Product Length:6.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22 Ohm, 250Mw, ±5%; Resistance Multicomp Pro - 38K0350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22 Ohm, 250Mw, ±5%; Resistance Multicomp Pro
38K0350
Resistor, 22 Ohm, 250Mw, ±5%; Resistance Multicomp Pro 38K0350
RESISTOR, 22 OHM, 250MW, ±5%; Resistance:22ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film; Product Length:6.8mmRoHS Compliant: Yes

RESISTOR, 22 OHM, 250MW, ±5%; Resistance:22ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film; Product Length:6.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0350
Product Name Resistor, 22 Ohm, 250Mw, ±5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details