multicomp PRO Carbon Film Resistor, 220 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 220R

Description
CARBON FILM RESISTOR, 220 OHM, 250mW, 5%; Resistance:220ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 220 OHM, 250mW, 5%; Resistance:220ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 220 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 38K0351 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 220 Ohm, 250Mw, 5%; Resistance Multicomp Pro
38K0351
Carbon Film Resistor, 220 Ohm, 250Mw, 5%; Resistance Multicomp Pro 38K0351
CARBON FILM RESISTOR, 220 OHM, 250mW, 5%; Resistance:220ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 220 OHM, 250mW, 5%; Resistance:220ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0351
Product Name Carbon Film Resistor, 220 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers