multicomp PRO Through Hole Carbon Film Resistor, Mcf Series, 1.8 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCF 0.25W 1M8

Description
Through Hole Carbon Film Resistor, MCF Series, 1.8 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCF Series, 1.8 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcf Series, 1.8 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 26M1132 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcf Series, 1.8 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
26M1132
Through Hole Carbon Film Resistor, Mcf Series, 1.8 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 26M1132
Through Hole Carbon Film Resistor, MCF Series, 1.8 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCF Series, 1.8 Mohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M1132
Product Name Through Hole Carbon Film Resistor, Mcf Series, 1.8 Mohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details