The Carbon Film Resistor, 1Mohm, 250mW, 5% from Multicomp Pro is an axial leaded resistor designed for various electronic applications. It features a power rating of 250mW and a resistance tolerance of ±5%. The resistor has a maximum working voltage of 250V and is RoHS compliant. The temperature coefficient for resistances in the range of 1M,Ѷ is specified at 0 to -700 PPM/°C. It demonstrates good performance under various conditions, including short time overload, insulation resistance, and soldering heat resistance, with minimal mechanical damage. The resistor is suitable for automatic insertion and is noted for its cost-effectiveness and common usage in electronic circuits. Engineers may consider this resistor for projects requiring reliable performance and compliance with industry standards.
CARBON FILM RESISTOR, 1MOHM, 250mW, 5%; Resistance:1Mohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K0330 |
| Product Name | Carbon Film Resistor, 1Mohm, 250Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1.00E6 ohms |
| Tolerance | 5 +/- % |