multicomp PRO Carbon Film Resistor, 1.2Kohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 1K2

Description
CARBON FILM RESISTOR, 1.2KOHM, 250mW, 5%; Resistance:1.2kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 1.2KOHM, 250mW, 5%; Resistance:1.2kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 1.2Kohm, 250Mw, 5%; Resistance Multicomp Pro - 38K0334 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 1.2Kohm, 250Mw, 5%; Resistance Multicomp Pro
38K0334
Carbon Film Resistor, 1.2Kohm, 250Mw, 5%; Resistance Multicomp Pro 38K0334
CARBON FILM RESISTOR, 1.2KOHM, 250mW, 5%; Resistance:1.2kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 1.2KOHM, 250mW, 5%; Resistance:1.2kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0334
Product Name Carbon Film Resistor, 1.2Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details