The Carbon Film Resistor, 1Kohm, 250mW, 5% from Multicomp Pro is an axial leaded resistor designed for general-purpose applications. It features a resistance tolerance of ±5% and a power rating of 250mW. The maximum working voltage is rated at 250V. The temperature coefficient is specified at ±350PPM/°C for resistances below 100k,Ѷ, ensuring stable performance across varying temperatures. The resistor exhibits good solderability with a minimum coverage of 95% and demonstrates resistance to soldering heat and solvents without mechanical damage. This component is suitable for applications requiring reliable performance in a compact form factor.
CARBON FILM RESISTOR, 1KOHM, 250mW, 5%; Resistance:1kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38K0327 |
| Product Name | Carbon Film Resistor, 1Kohm, 250Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1000 ohms |
| Tolerance | 5 +/- % |