multicomp PRO Carbon Film Resistor, 180Kohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 180K

Description
CARBON FILM RESISTOR, 180KOHM, 250mW, 5%; Resistance:180kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 180KOHM, 250mW, 5%; Resistance:180kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 180Kohm, 250Mw, 5%; Resistance Multicomp Pro - 38K0348 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 180Kohm, 250Mw, 5%; Resistance Multicomp Pro
38K0348
Carbon Film Resistor, 180Kohm, 250Mw, 5%; Resistance Multicomp Pro 38K0348
CARBON FILM RESISTOR, 180KOHM, 250mW, 5%; Resistance:180kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 180KOHM, 250mW, 5%; Resistance:180kohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0348
Product Name Carbon Film Resistor, 180Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details