multicomp PRO Carbon Film Resistor, 150 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCF 0.25W 150R

Description
CARBON FILM RESISTOR, 150 OHM, 250mW, 5%; Resistance:150ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, 150 OHM, 250mW, 5%; Resistance:150ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, 150 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 38K0339 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, 150 Ohm, 250Mw, 5%; Resistance Multicomp Pro
38K0339
Carbon Film Resistor, 150 Ohm, 250Mw, 5%; Resistance Multicomp Pro 38K0339
CARBON FILM RESISTOR, 150 OHM, 250mW, 5%; Resistance:150ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR, 150 OHM, 250mW, 5%; Resistance:150ohm; Product Range:MCF Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0339
Product Name Carbon Film Resistor, 150 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details