multicomp PRO Carbon Resistor Jumper Zero Ohm 250Mw 5%; Resistor Case / Package Multicomp Pro MCF 0.25W 0R

Description
CARBON RESISTOR JUMPER ZERO OHM 250mW 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCF Series; Product Length:6.8mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR JUMPER ZERO OHM 250mW 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCF Series; Product Length:6.8mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor Jumper Zero Ohm 250Mw 5%; Resistor Case / Package Multicomp Pro - 38K0323 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor Jumper Zero Ohm 250Mw 5%; Resistor Case / Package Multicomp Pro
38K0323
Carbon Resistor Jumper Zero Ohm 250Mw 5%; Resistor Case / Package Multicomp Pro 38K0323
CARBON RESISTOR JUMPER ZERO OHM 250mW 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCF Series; Product Length:6.8mm; Product Width:-; Product Height:- RoHS Compliant: Yes

CARBON RESISTOR JUMPER ZERO OHM 250mW 5%; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:250mW; Current Rating:-; Product Range:MCF Series; Product Length:6.8mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K0323
Product Name Carbon Resistor Jumper Zero Ohm 250Mw 5%; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details