multicomp PRO Adaptor, Ac-Dc, 5V, 3.3A; Power Supply Approvals Multicomp MCEXT5V25W

Description
ADAPTOR, AC-DC, 5V, 3.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:5V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 5V, 3.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:5V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 5V, 3.3A; Power Supply Approvals Multicomp - 12T2177 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 3.3A; Power Supply Approvals Multicomp
12T2177
Adaptor, Ac-Dc, 5V, 3.3A; Power Supply Approvals Multicomp 12T2177
ADAPTOR, AC-DC, 5V, 3.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:5V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 3.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:5V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12T2177
Product Name Adaptor, Ac-Dc, 5V, 3.3A; Power Supply Approvals Multicomp
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details