multicomp PRO Modular Contactor, 4Pst-No, 63A, 230Vac; Load Current Inductive Multicomp MCEUC3-63-4P

Description
MODULAR CONTACTOR, 4PST-NO, 63A, 230VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:15kW; Switching Current AC1:63A; Coil RoHS Compliant: Yes
Description
MODULAR CONTACTOR, 4PST-NO, 63A, 230VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:15kW; Switching Current AC1:63A; Coil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, 4Pst-No, 63A, 230Vac; Load Current Inductive Multicomp - 49AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, 4Pst-No, 63A, 230Vac; Load Current Inductive Multicomp
49AC8191
Modular Contactor, 4Pst-No, 63A, 230Vac; Load Current Inductive Multicomp 49AC8191
MODULAR CONTACTOR, 4PST-NO, 63A, 230VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:15kW; Switching Current AC1:63A; Coil RoHS Compliant: Yes

MODULAR CONTACTOR, 4PST-NO, 63A, 230VAC; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:15kW; Switching Current AC1:63A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8191
Product Name Modular Contactor, 4Pst-No, 63A, 230Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXSB15CEC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C320 - 1 pole bi-directional DC NO contactors up to 1,800 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
VDC 60 to 1500 volts
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Type 22.72 - Modular contactor 32A - 227200481517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details