multicomp PRO Modular Contactor, 4Pst-No, 40A, 230Vac; Load Current Inductive Multicomp MCEUC3-40-4P

Description
MODULAR CONTACTOR, 4PST-NO, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes
Description
MODULAR CONTACTOR, 4PST-NO, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, 4Pst-No, 40A, 230Vac; Load Current Inductive Multicomp - 49AC8189 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, 4Pst-No, 40A, 230Vac; Load Current Inductive Multicomp
49AC8189
Modular Contactor, 4Pst-No, 40A, 230Vac; Load Current Inductive Multicomp 49AC8189
MODULAR CONTACTOR, 4PST-NO, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes

MODULAR CONTACTOR, 4PST-NO, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8189
Product Name Modular Contactor, 4Pst-No, 40A, 230Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 2-1618378-7 - TE Connectivity
Specs
Type Electrical Contactor
VDC 12 volts
View Details
Contactors - 3596-GX23CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223401201320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1220925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details