multicomp PRO Modular Contactor, 4Pst-Nc, 40A, 230Vac; Load Current Inductive Multicomp MCEUC3-40-4NCP

Description
MODULAR CONTACTOR, 4PST-NC, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N C; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes
Description
MODULAR CONTACTOR, 4PST-NC, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N C; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, 4Pst-Nc, 40A, 230Vac; Load Current Inductive Multicomp - 49AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, 4Pst-Nc, 40A, 230Vac; Load Current Inductive Multicomp
49AC8188
Modular Contactor, 4Pst-Nc, 40A, 230Vac; Load Current Inductive Multicomp 49AC8188
MODULAR CONTACTOR, 4PST-NC, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N C; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes

MODULAR CONTACTOR, 4PST-NC, 40A, 230VAC; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-NC; No. of Poles:4 Pole; Switching Power AC3:12kW; Switching Current AC1:40A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8188
Product Name Modular Contactor, 4Pst-Nc, 40A, 230Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200481320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Definite Purpose Contactors - 4-1611022-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
S307 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
View Details
Contactors - 3596-GTM401CCB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details