multicomp PRO Modular Contactor, 4Pst-No, 25A, 230Vac; Load Current Inductive Multicomp MCEUC2-25-4P

Description
MODULAR CONTACTOR, 4PST-NO, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Coil RoHS Compliant: Yes
Description
MODULAR CONTACTOR, 4PST-NO, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Coil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, 4Pst-No, 25A, 230Vac; Load Current Inductive Multicomp - 49AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, 4Pst-No, 25A, 230Vac; Load Current Inductive Multicomp
49AC8187
Modular Contactor, 4Pst-No, 25A, 230Vac; Load Current Inductive Multicomp 49AC8187
MODULAR CONTACTOR, 4PST-NO, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Coil RoHS Compliant: Yes

MODULAR CONTACTOR, 4PST-NO, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8187
Product Name Modular Contactor, 4Pst-No, 25A, 230Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Type 22.34 - Modular contactors 25A - 223400121620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
C158 and C159 - Universally configurable AC and DC contactors up to 500 A -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details