multicomp PRO Modular Contactor, Dpst-No/nc, 25A, 230V; Load Current Inductive Multicomp MCEUC2-25-2NO2NCP

Description
MODULAR CONTACTOR, DPST-NO/NC, 25A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; RoHS Compliant: Yes
Description
MODULAR CONTACTOR, DPST-NO/NC, 25A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, Dpst-No/nc, 25A, 230V; Load Current Inductive Multicomp - 49AC8185 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, Dpst-No/nc, 25A, 230V; Load Current Inductive Multicomp
49AC8185
Modular Contactor, Dpst-No/nc, 25A, 230V; Load Current Inductive Multicomp 49AC8185
MODULAR CONTACTOR, DPST-NO/NC, 25A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; RoHS Compliant: Yes

MODULAR CONTACTOR, DPST-NO/NC, 25A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:400VAC; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8185
Product Name Modular Contactor, Dpst-No/nc, 25A, 230V; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1444923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details
Type 22.34 - Modular contactors 25A - 223400244720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 844-2138622-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details