multicomp PRO Modular Contactor, Dpst-Nc, 25A, 230Vac; Load Current Inductive Multicomp MCEUC1-25-2NCP

Description
MODULAR CONTACTOR, DPST-NC, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N C; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:25A; Coil VoltageRoHS Compliant: Yes
Description
MODULAR CONTACTOR, DPST-NC, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N C; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:25A; Coil VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, Dpst-Nc, 25A, 230Vac; Load Current Inductive Multicomp - 49AC8183 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, Dpst-Nc, 25A, 230Vac; Load Current Inductive Multicomp
49AC8183
Modular Contactor, Dpst-Nc, 25A, 230Vac; Load Current Inductive Multicomp 49AC8183
MODULAR CONTACTOR, DPST-NC, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N C; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:25A; Coil VoltageRoHS Compliant: Yes

MODULAR CONTACTOR, DPST-NC, 25A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:25A; Coil VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8183
Product Name Modular Contactor, Dpst-Nc, 25A, 230Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241PAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details