multicomp PRO Modular Contactor, Spst-No/nc, 20A, 230V; Load Current Inductive Multicomp MCEUC1-20-NONCP

Description
MODULAR CONTACTOR, SPST-NO/NC, 20A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; RoHS Compliant: Yes
Description
MODULAR CONTACTOR, SPST-NO/NC, 20A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, Spst-No/nc, 20A, 230V; Load Current Inductive Multicomp - 49AC8178 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, Spst-No/nc, 20A, 230V; Load Current Inductive Multicomp
49AC8178
Modular Contactor, Spst-No/nc, 20A, 230V; Load Current Inductive Multicomp 49AC8178
MODULAR CONTACTOR, SPST-NO/NC, 20A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; RoHS Compliant: Yes

MODULAR CONTACTOR, SPST-NO/NC, 20A, 230V; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8178
Product Name Modular Contactor, Spst-No/nc, 20A, 230V; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21TAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Type 6K.14 - Industrial contactors - 6K1480244818 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details