multicomp PRO Modular Contactor, Dpst-No, 20A, 230Vac; Load Current Inductive Multicomp MCEUC1-20-2P

Description
MODULAR CONTACTOR, DPST-NO, 20A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil VoltageRoHS Compliant: Yes
Description
MODULAR CONTACTOR, DPST-NO, 20A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, Dpst-No, 20A, 230Vac; Load Current Inductive Multicomp - 49AC8182 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, Dpst-No, 20A, 230Vac; Load Current Inductive Multicomp
49AC8182
Modular Contactor, Dpst-No, 20A, 230Vac; Load Current Inductive Multicomp 49AC8182
MODULAR CONTACTOR, DPST-NO, 20A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil VoltageRoHS Compliant: Yes

MODULAR CONTACTOR, DPST-NO, 20A, 230VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8182
Product Name Modular Contactor, Dpst-No, 20A, 230Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1618410-3-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GX11BBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T0 - Thermal overload protection - 6KT000002704 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 1221318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details