multicomp PRO Modular Contactor, Dpst-No, 20A, 24Vac; Load Current Inductive Multicomp MCEUC1-20-2NOB

Description
MODULAR CONTACTOR, DPST-NO, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes
Description
MODULAR CONTACTOR, DPST-NO, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, Dpst-No, 20A, 24Vac; Load Current Inductive Multicomp - 49AC8181 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, Dpst-No, 20A, 24Vac; Load Current Inductive Multicomp
49AC8181
Modular Contactor, Dpst-No, 20A, 24Vac; Load Current Inductive Multicomp 49AC8181
MODULAR CONTACTOR, DPST-NO, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

MODULAR CONTACTOR, DPST-NO, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8181
Product Name Modular Contactor, Dpst-No, 20A, 24Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1616133-2-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GTM401BBC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227201101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 1444900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details