multicomp PRO Modular Contactor, Dpst-Nc, 20A, 24Vac; Load Current Inductive Multicomp MCEUC1-20-2NCB

Description
MODULAR CONTACTOR, DPST-NC, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N C; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes
Description
MODULAR CONTACTOR, DPST-NC, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N C; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Contactor, Dpst-Nc, 20A, 24Vac; Load Current Inductive Multicomp - 49AC8180 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contactor, Dpst-Nc, 20A, 24Vac; Load Current Inductive Multicomp
49AC8180
Modular Contactor, Dpst-Nc, 20A, 24Vac; Load Current Inductive Multicomp 49AC8180
MODULAR CONTACTOR, DPST-NC, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-N C; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

MODULAR CONTACTOR, DPST-NC, 20A, 24VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC8180
Product Name Modular Contactor, Dpst-Nc, 20A, 24Vac; Load Current Inductive Multicomp
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241MAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C130 - Combination contactors for battery voltages -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 24 to 80 volts
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details